D-Sub Backshells FULL MET HOOD F. INDUCO
9 Position Two Piece Backshell Connector 180°
Connector Accessory, Product overview: 61030012010 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-61030012010 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380975-61030012010
Category: Connectors, Interconnects>D-Sub,
Series: Inducom
Number of Positions: 9
Features: Mating Screws 4-40
Package: Bag
Cable Type: Round
Accessory Type: Two Piece Backshell
Standard Package: 1 pcs
Material: Metal, Zinc
Cable Exit: 180°
Hardware: Assembly Hardware
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 61030012010 | 1195-3341-ND | 355-61030012010 | 1380975-61030012010 |
| Product Name | D-Sub Connectors | D-Sub, D-Shaped Connector Backshells, Hoods | Electronic Connector | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods |
| Connector Type | D-Sub Connector | D-Sub Connector |