Wurth Elektronik GmbH & Co. KG D-Sub Connector Assemblies 618009221923

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 732-618009221923-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
732-618009221923-ND
D-Sub Connector Assemblies 732-618009221923-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Conn, Rcpt, 9Pos, Idc; No. Of Contacts Wurth Elektronik - 47AC7211 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Idc; No. Of Contacts Wurth Elektronik
47AC7211
D-Sub Conn, Rcpt, 9Pos, Idc; No. Of Contacts Wurth Elektronik 47AC7211
D-SUB CONN, RCPT, 9POS, IDC; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:WR-DSUB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, IDC; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:WR-DSUB Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 732-618009221923-ND 47AC7211
Product Name D-Sub Connector Assemblies D-Sub Conn, Rcpt, 9Pos, Idc; No. Of Contacts Wurth Elektronik
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3335-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details