HARTING Inc. of North America Electronic Connector 61030011016

Description
FULL METAL HOOD 15P T&S ENTRY H Product overview: 61030011016 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-61030011016 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FULL METAL HOOD 15P T&S ENTRY H Product overview: 61030011016 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-61030011016 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
355-61030011016
Electronic Connector 355-61030011016
FULL METAL HOOD 15P T&S ENTRY H Product overview: 61030011016 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-61030011016 can be used for catalog matching and distributor lookup.

FULL METAL HOOD 15P T&S ENTRY H Product overview: 61030011016 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-61030011016 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - 1195-6100-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
1195-6100-ND
D-Sub, D-Shaped Connector Backshells, Hoods 1195-6100-ND
15 Position Two Piece Backshell Connector 40°, 180°

15 Position Two Piece Backshell Connector 40°, 180°

Buy Now Datasheet
D-Sub Connectors - 61030011016 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
61030011016
D-Sub Connectors 61030011016
D-Sub Backshells FULL MET HOOD F. INDUCO

D-Sub Backshells FULL MET HOOD F. INDUCO

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1380974-61030011016 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1380974-61030011016
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1380974-61030011016
Win Source Part Number: 1380974-61030011016 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods Series: Inducom Number of Positions: 15 Features: Mating Screws M3 Package: Bulk Cable Type: Round Accessory Type: Two Piece Backshell Standard Package: 1 pcs Material: Metal, Zinc Cable Exit: 40°, 180° Hardware: Assembly Hardware ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380974-61030011016
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods
Series: Inducom
Number of Positions: 15
Features: Mating Screws M3
Package: Bulk
Cable Type: Round
Accessory Type: Two Piece Backshell
Standard Package: 1 pcs
Material: Metal, Zinc
Cable Exit: 40°, 180°
Hardware: Assembly Hardware
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
D-Sub 15Pin Inducom Metal Hood, Top Entry, Hex Screw M3 Harting - 44J9706 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub 15Pin Inducom Metal Hood, Top Entry, Hex Screw M3 Harting
44J9706
D-Sub 15Pin Inducom Metal Hood, Top Entry, Hex Screw M3 Harting 44J9706
D-Sub 15pin Inducom Metal Hood, Top Entry, hex screw M3

D-Sub 15pin Inducom Metal Hood, Top Entry, hex screw M3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 355-61030011016 1195-6100-ND 61030011016 1380974-61030011016 44J9706
Product Name Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods D-Sub 15Pin Inducom Metal Hood, Top Entry, Hex Screw M3 Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Accessories - BGK.1M.200.XAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details