HARTING Inc. of North America D-Sub, D-Shaped Connector Backshells, Hoods 61030011010

Description
9 Position Two Piece Backshell Connector 180°
Request a Quote Datasheet
Description
9 Position Two Piece Backshell Connector 180°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - 1195-3339-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
1195-3339-ND
D-Sub, D-Shaped Connector Backshells, Hoods 1195-3339-ND
9 Position Two Piece Backshell Connector 180°

9 Position Two Piece Backshell Connector 180°

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
355-61030011010
Electronic Connector 355-61030011010
Connector Accessory Product overview: 61030011010 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-61030011010 can be used for catalog matching and distributor lookup.

Connector Accessory Product overview: 61030011010 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-61030011010 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1380973-61030011010 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1380973-61030011010
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1380973-61030011010
Win Source Part Number: 1380973-61030011010 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods Series: Inducom Number of Positions: 9 Features: Mating Screws M3 Package: Bag Cable Type: Round Accessory Type: Two Piece Backshell Standard Package: 1 pcs Material: Metal, Zinc Cable Exit: 180° Hardware: Assembly Hardware ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380973-61030011010
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods
Series: Inducom
Number of Positions: 9
Features: Mating Screws M3
Package: Bag
Cable Type: Round
Accessory Type: Two Piece Backshell
Standard Package: 1 pcs
Material: Metal, Zinc
Cable Exit: 180°
Hardware: Assembly Hardware
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
D-Sub Connectors - 61030011010 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
61030011010
D-Sub Connectors 61030011010
D-Sub Backshells FULL MET HOOD F. INDUCO

D-Sub Backshells FULL MET HOOD F. INDUCO

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - 61030011010 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
61030011010
D-Sub, D-Shaped Connector Backshells, Hoods 61030011010
CONN BACKSHELL 9POS 180DEG

CONN BACKSHELL 9POS 180DEG

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3339-ND 355-61030011010 1380973-61030011010 61030011010 61030011010
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M12.GLA.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 7.0 amps
View Details
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 37896387 - Radwell International
Specs
Geometry Straight
View Details