EDAC, Inc. D-Sub Connector Assemblies 621-015-260-545

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-621-015-260-545-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-621-015-260-545-ND
D-Sub Connector Assemblies 151-621-015-260-545-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Standard D-Sun Connector Rohs Compliant Edac - 50AH4991 - Newark, An Avnet Company
Chicago, IL, United States
Standard D-Sun Connector Rohs Compliant Edac
50AH4991
Standard D-Sun Connector Rohs Compliant Edac 50AH4991
Standard D-Sun Connector RoHS Compliant: Yes

Standard D-Sun Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-621-015-260-545-ND 50AH4991
Product Name D-Sub Connector Assemblies Standard D-Sun Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104313-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10401604ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details