HALO Electronics, Inc. Modular Connectors - HFJV1-E2450-L12RL HFJV1-E2450-L12RL

Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018365-HFJV1-E2450- L12RL Connector Type: RJ45 Categories: Modular Connectors Alternative Parts (Cross-Reference): HFJV1-E2450-L12RLHFJ V1E2450L12RL; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018365-HFJV1-E2450- L12RL Connector Type: RJ45 Categories: Modular Connectors Alternative Parts (Cross-Reference): HFJV1-E2450-L12RLHFJ V1E2450L12RL; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - HFJV1-E2450-L12RL - 1018365-HFJV1-E2450-L12RL - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - HFJV1-E2450-L12RL
1018365-HFJV1-E2450-L12RL
Modular Connectors - HFJV1-E2450-L12RL 1018365-HFJV1-E2450-L12RL
Manufacturer: Halo Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018365-HFJV1-E2450- L12RL Connector Type: RJ45 Categories: Modular Connectors Alternative Parts (Cross-Reference): HFJV1-E2450-L12RLHFJ V1E2450L12RL; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Halo Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018365-HFJV1-E2450-L12RL
Connector Type: RJ45
Categories: Modular Connectors
Alternative Parts (Cross-Reference): HFJV1-E2450-L12RLHFJV1E2450L12RL;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 5843-HFJV1-E2450-L12RL-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
5843-HFJV1-E2450-L12RL-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 5843-HFJV1-E2450-L12RL-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - HFJV1-E2450-L12RL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
HFJV1-E2450-L12RL
Modular Connectors / Ethernet Connectors HFJV1-E2450-L12RL
Modular Connectors / Ethernet Connectors 10/100 EXT TEMP VT RJ45 w/MAG G/Y LED

Modular Connectors / Ethernet Connectors 10/100 EXT TEMP VT RJ45 w/MAG G/Y LED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1018365-HFJV1-E2450-L12RL 5843-HFJV1-E2450-L12RL-ND HFJV1-E2450-L12RL
Product Name Modular Connectors - HFJV1-E2450-L12RL Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector
Category Modular Connector and RJ Connector
Mounting Through Hole Panel Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-014 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details