CONN JACK 1PORT PCB
Win Source Part Number: 1362643-J00-0051NL
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: PULSEJACK™ J00
Package: Tray
Product Status: Active
Features: Board Guide
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: 10 Base-TX, AutoMDIX
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Shielded, EMI Finger
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Orientation: 90° Angle (Right)
Housing Material: Thermoplastic
Height Above Board: 0.545" (13.84mm)
Number of Ports: 1
LED Color: Green - Yellow
Tab Direction: Down
Shield Material: Brass
Number of Cores per Jack: 4
CONN JACK 1PORT 10 BASE-TX PCB Product overview: J00-0051NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J00-0051NL can be used for catalog matching and distributor lookup.
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN 10BASET
CONN JACK 1PORT 10 BASE-TX PCB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-1478-ND | 1362643-J00-0051NL | 365-J00-0051NL | J00-0051NL | J00-0051NL |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Electronic Connector | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics |
| Category | Modular Connector and RJ Connector | ||||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector | |
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Gender | Female / Jack | Female / Jack |