CONN JACK 1PORT PCB
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1049990-J00-0045NL
Packaging: Tube/Rail
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Height Above Board: 0.545" (13.84mm)
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: Through Hole
LED Color: Green - Yellow
Number of Cores per Jack: 4
Shield Material: Brass
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 0°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
CONN JACK 1PORT 100 BASE-TX PCB Product overview: J00-0045NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J00-0045NL can be used for catalog matching and distributor lookup.
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN 10/100
RJ45 1 有屏蔽 Gold Phosphor bronze WithLED 0°C~+70°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS
CONN JACK 1PORT 100 BASE-TX PCB
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat6; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-1619-5-ND | 1049990-J00-0045NL | 365-J00-0045NL | J00-0045NL | J00-0045NL | J00-0045NL | 60AC3146 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors - J00-0045NL | Electronic Connector | Modular Connectors / Ethernet Connectors | Connectors >> Ethernet Connectors/Modular Connectors (RJ45 RJ11) | Modular Connector Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Cat5/6, Tht; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector | ||||||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Through Hole | Through Hole | Through Hole | ||||
| Termination | Solder | Solder | Through Hole | Solder |