CONN JACK 1PORT 100 BASE-TX PCB Product overview: J00-0061NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-J00-0061NL can be used for catalog matching and distributor lookup.
CONN JACK 1PORT PCB
Manufacturer: Pulse Electronics Network
Win Source Part Number: 1191310-J00-0061NL
Packaging: Tube
Mounting Style: Through Hole
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0μin (0.38μm)
Contact Material: Phosphor Bronze
Height Above Board: 0.545" (13.84mm)
Shielding: Shielded, EMI Finger
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
LED Color: Does Not Contain LED
Number of Cores per Jack: 4
Tab Direction: Down
Shield Material: Brass
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN 10/100
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 365-J00-0061NL | 553-1479-ND | 1191310-J00-0061NL | J00-0061NL |
| Product Name | Electronic Connector | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors - J00-0061NL | Modular Connectors / Ethernet Connectors |
| Termination | Solder | Solder | Through Hole | |
| Current Rating | 0.0 amps | 0.0 amps | ||
| Category | Modular Connector and RJ Connector |