Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks IAEBH6S

Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6
Request a Quote
Description
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Adapter, RJ45 8Pos Jack-RJ45 8Pos Jack (part number 34AH0772) is designed for industrial applications, meeting ANSI/TIA-568-C.2 standards for Category 6 performance. It features an IP67/68 rated seal, providing protection against dust and temporary immersion in water, making it suitable for harsh environments. The connector allows for termination to 4-pair 24 AWG twisted pair cables without the need for a punchdown tool, facilitating easier installation. It is compatible with both T568A and T568B wiring schemes and supports Power over Ethernet (PoE) applications as per IEEE 802.3af and IEEE 802.3at standards. The robust construction includes a bayonet style interface rated for 100 mating cycles and a protective cap that maintains the IP67/68 seal when unmated. This adapter is ideal for use in manufacturing settings, including food and beverage industries, where wash down capabilities are essential.

Datasheet Summary
Powered by GS/AI

The Adapter, RJ45 8Pos Jack-RJ45 8Pos Jack (part number 34AH0772) is designed for industrial applications, meeting ANSI/TIA-568-C.2 standards for Category 6 performance. It features an IP67/68 rated seal, providing protection against dust and temporary immersion in water, making it suitable for harsh environments. The connector allows for termination to 4-pair 24 AWG twisted pair cables without the need for a punchdown tool, facilitating easier installation. It is compatible with both T568A and T568B wiring schemes and supports Power over Ethernet (PoE) applications as per IEEE 802.3af and IEEE 802.3at standards. The robust construction includes a bayonet style interface rated for 100 mating cycles and a protective cap that maintains the IP67/68 seal when unmated. This adapter is ideal for use in manufacturing settings, including food and beverage industries, where wash down capabilities are essential.

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 298-12751-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
298-12751-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 298-12751-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6

Buy Now Datasheet
Adapter, Rj45 8Pos Jack-Rj45 8Pos Jack Rohs Compliant Panduit - 34AH0772 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rj45 8Pos Jack-Rj45 8Pos Jack Rohs Compliant Panduit
34AH0772
Adapter, Rj45 8Pos Jack-Rj45 8Pos Jack Rohs Compliant Panduit 34AH0772
ADAPTER, RJ45 8POS JACK-RJ45 8POS JACK ROHS COMPLIANT: YES

ADAPTER, RJ45 8POS JACK-RJ45 8POS JACK ROHS COMPLIANT: YES

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - IAEBH6S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
IAEBH6S
Modular Connectors / Ethernet Connectors IAEBH6S
Modular Connectors / Ethernet Connectors Industrial Ethernet Connector Cat 6 STP

Modular Connectors / Ethernet Connectors Industrial Ethernet Connector Cat 6 STP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-12751-ND 34AH0772 IAEBH6S
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Adapter, Rj45 8Pos Jack-Rj45 8Pos Jack Rohs Compliant Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details