Io Audio Technologies Modular/Ethernet Connector (RJ45, RJ11) Plugs IO-EC-L

Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position IDC
Request a Quote Datasheet
Description
Plug Modular Connector 8p8c (RJ45, Ethernet) Position IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 1937-1040-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
1937-1040-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 1937-1040-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position IDC

Buy Now Datasheet
Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Io Audio Technologies - 92AH3584 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Io Audio Technologies
92AH3584
Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Io Audio Technologies 92AH3584
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1937-1040-ND 92AH3584
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Io Audio Technologies
Connector Type Modular Connector and RJ Connector Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details