onsemi KAI-01150-ABA-JD-BA

Description
Based on the TRUESENSE 5.5 micron Interline Transfer CCD Platform, these monochrome sensors feature broad dynamic range, excellent imaging performance and a flexible readout architecture. KAI-01150 1280 x 720p @ 138fps max (RS 874-4060). KAI-01050 1024 x 1024p @ 120fps max (RS 874-4064). KAI-02050 1600 x 1200p @ 68fps max (RS 874-4073). KAI-02150 2004 x 1144p @ 64fps max (RS 874-4076). KAI-04050 2336 x 1752p @ 32fps max (RS 874-4070). KAI-08051 3356 x 2520p @ 32fps max (RS 874-4089) Image Size = 1280 x 720pixel Series = Truesense Frame Rate = 138 (Quad) fps, 39 (Single) fps, 69 (Dual) fps Mounting Type = Through Hole Package Type = PGA Pin Count = 68 Dimensions = 33.02 x 20.07 x 3.33mm Length = 33.02mm Width = 20.07mm Height = 3.35mm
Request a Quote
Description
Based on the TRUESENSE 5.5 micron Interline Transfer CCD Platform, these monochrome sensors feature broad dynamic range, excellent imaging performance and a flexible readout architecture. KAI-01150 1280 x 720p @ 138fps max (RS 874-4060). KAI-01050 1024 x 1024p @ 120fps max (RS 874-4064). KAI-02050 1600 x 1200p @ 68fps max (RS 874-4073). KAI-02150 2004 x 1144p @ 64fps max (RS 874-4076). KAI-04050 2336 x 1752p @ 32fps max (RS 874-4070). KAI-08051 3356 x 2520p @ 32fps max (RS 874-4089) Image Size = 1280 x 720pixel Series = Truesense Frame Rate = 138 (Quad) fps, 39 (Single) fps, 69 (Dual) fps Mounting Type = Through Hole Package Type = PGA Pin Count = 68 Dimensions = 33.02 x 20.07 x 3.33mm Length = 33.02mm Width = 20.07mm Height = 3.35mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8744060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Based on the TRUESENSE 5.5 micron Interline Transfer CCD Platform, these monochrome sensors feature broad dynamic range, excellent imaging performance and a flexible readout architecture. KAI-01150 1280 x 720p @ 138fps max (RS 874-4060). KAI-01050 1024 x 1024p @ 120fps max (RS 874-4064). KAI-02050 1600 x 1200p @ 68fps max (RS 874-4073). KAI-02150 2004 x 1144p @ 64fps max (RS 874-4076). KAI-04050 2336 x 1752p @ 32fps max (RS 874-4070). KAI-08051 3356 x 2520p @ 32fps max (RS 874-4089) Image Size = 1280 x 720pixel Series = Truesense Frame Rate = 138 (Quad) fps, 39 (Single) fps, 69 (Dual) fps Mounting Type = Through Hole Package Type = PGA Pin Count = 68 Dimensions = 33.02 x 20.07 x 3.33mm Length = 33.02mm Width = 20.07mm Height = 3.35mm

Based on the TRUESENSE 5.5 micron Interline Transfer CCD Platform, these monochrome sensors feature broad dynamic range, excellent imaging performance and a flexible readout architecture.
KAI-01150 1280 x 720p @ 138fps max (RS 874-4060). KAI-01050 1024 x 1024p @ 120fps max (RS 874-4064). KAI-02050 1600 x 1200p @ 68fps max (RS 874-4073). KAI-02150 2004 x 1144p @ 64fps max (RS 874-4076). KAI-04050 2336 x 1752p @ 32fps max (RS 874-4070). KAI-08051 3356 x 2520p @ 32fps max (RS 874-4089)
Image Size = 1280 x 720pixel
Series = Truesense
Frame Rate = 138 (Quad) fps, 39 (Single) fps, 69 (Dual) fps
Mounting Type = Through Hole
Package Type = PGA
Pin Count = 68
Dimensions = 33.02 x 20.07 x 3.33mm
Length = 33.02mm
Width = 20.07mm
Height = 3.35mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category CMOS Image Sensors
Product Number 8744060
Horizontal Pixels 1280
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs image sensors, Line sensors - G11508-256SA - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 256
Pixel Size 500 µm (19.69 mils)
View Details
 - 7141505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Horizontal Pixels 656
Supply Voltage 3.465 V
Frame Rate 60 fps
View Details
Hyperspectral Image Sensor -  - Teledyne DALSA
Specs
Image Sensor Type Color
Array Type Linear Array
Horizontal Pixels 12000
View Details