RS Components, Ltd. Datasheets for Gaskets and Gasketing

Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
0SQUARE SEAL 34mm
Adhesive edging strip,0.31-0.56mm
Adhesive edging strip,0.61-1.63mm
Adhesive edging strip,1.83-3.25mm
Amphenol Aerospace MS27488-20-2
Amphenol Aerospace MS27488-22-2
Amphenol Socapex JE 18 Connector Seal
Amphenol Socapex JE 19 Connector Seal
Anti-vibration fan gasket ,120x120mm
Anti-vibration fan gasket,40x40mm
Anti-vibration fan gasket,60x60mm
Edge Prot Profile PVC 1-2mm BLK M
Gasket
Glenair VG95234DA-1-16 Connector Seal
Glenair VG95234DA-1-18 Connector Seal
Glenair VG95234DA-1-20 Connector Seal
Glenair VG95234DA-1-28 Connector Seal
Glenair VG95234DA24-1 Connector Seal
Heat Shrink Edge Prof B.Radius 15mm BLK
JAE N/MS3420-10 Circular Connector Seal
JAE N/MS3420-6
JAE N/MS3420-8 Circular Connector Seal
JOINT PLAT POUR FILETAGE M1
JOINT PLAT POUR FILETAGE M2
Panel Gasket Flange
Panel gasket for square flange nickel
Phoenix Contact 1421864
Phoenix Contact 3241159 Gasket
Phoenix Contact 3241160 Gasket
Phoenix Contact 3241162 Gasket
Phoenix Contact 3241164 Gasket
Phoenix Contact 3241165 Gasket
Phoenix Contact 3241166 Gasket
Phoenix Contact 3241167 Gasket
Phoenix Contact 3241173 Gasket
Phoenix Contact 3241175 Gasket
Phoenix Contact 3241181 Gasket
Phoenix Contact 3241183 Gasket
Phoenix Contact 3241184 Gasket
Phoenix Contact 3241186 Gasket
PMA SVN4-09.50 Gasket
PMA SVN4-11.50 Gasket
PMA SVN4-21.30 Gasket
PMA SVN4-36.20 Gasket
Schneider Electric IMT36151 Gasket
Schneider Electric IMT36153 Gasket
Schneider Electric IMT36154 Gasket
Schneider Electric IMT36155 Gasket
Sealing ring SACC-M8-SEAL
Self adhering edging strip,3.66-5.38mm
Size 8 receptacle panel gasket
SKF TS 38 Ring Seal
SKF TSN 505 A Ring Seal
SKF TSN 507 A Ring Seal
SKF TSN 509 C Ring Seal
SKF TSN 511 A Ring Seal
SKF TSN 511 C Ring Seal
SKF TSN 513 A Ring Seal
SKF TSN 515 L Ring Seal
SKF TSN 516 C Ring Seal
SKF TSN 612 A Ring Seal
SQUARE SEAL 24mm
SQUARE SEAL 27mm
SQUARE SEAL 29mm
SQUARE SEAL 31mm

<< Prev