EAO Switch Corporation Pushbutton Switches 82-4151.2124

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-2227-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2227-ND
Pushbutton Switches 1948-2227-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-4151.2124
Switches - Pushbutton Switches 82-4151.2124
SWITCH PUSHBUTTON SPDT 3A 240V

SWITCH PUSHBUTTON SPDT 3A 240V

Supplier's Site
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao - 38X7153 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao
38X7153
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao 38X7153
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Blue; Contact Voltage DC Nom:- RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Blue; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-4151.2124
Pushbutton Switches 82-4151.2124
Pushbutton Switches Blu RingLED 24VAC/DC 16mm QC Flush

Pushbutton Switches Blu RingLED 24VAC/DC 16mm QC Flush

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-2227-ND 82-4151.2124 38X7153 82-4151.2124
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Push-Pull
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals Plug-In
Features DustProof; Illuminated Switch RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91A1-00L - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details
Push Button Switches - 1758298 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton Switches - 486-1565-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details