Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Pushbutton Switches Grn RingLED 24VAC/DC 19mm QC Flush Maint
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:82 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:Maintained
SWITCH PUSHBUTTON SPDT 3A 240V
SWITCH PUSHBUTTON SPDT 3A 240V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-2264-ND | 82-5151.2134 | 38X7180 | 82-5151.2134 | 82-5151.2134 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | On-On | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | SPDT |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Plug-In | Solder Terminals | Solder, Quick Connect - 0.110" (2.8mm) | |
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS |