EAO Switch Corporation Pushbutton Switches 82-5151.1134

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-2252-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2252-ND
Pushbutton Switches 1948-2252-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 1244506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1244506
Push Button Switches 1244506
EAO 82-5151.1134 Push Button Switch

EAO 82-5151.1134 Push Button Switch

Supplier's Site
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Contact Configuration Eao - 38X7165 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Contact Configuration Eao
38X7165
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Contact Configuration Eao 38X7165
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Contact Configuration:SPDT; Actuator / Cap Colour:Natural; Product Range:82 Series; Switch Operation:Momentary Spring Return; Illumination Color:Green; Switch Terminals:Quick Connect, Solder RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Contact Configuration:SPDT; Actuator / Cap Colour:Natural; Product Range:82 Series; Switch Operation:Momentary Spring Return; Illumination Color:Green; Switch Terminals:Quick Connect, Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-5151.1134
Switches - Pushbutton Switches 82-5151.1134
SWITCH PUSHBUTTON SPDT 3A 240V

SWITCH PUSHBUTTON SPDT 3A 240V

Supplier's Site
Pushbutton - 108798748 - Radwell International
Willingboro, NJ, United States
Pushbutton
108798748
Pushbutton 108798748
SWITCH PUSHBUTTON, SPDT, 3 AMPS, 240 VOLTS, FRONT PANEL MOUNT, TYPE: STANDARD ILLUMINATED, ROUND FLUSH BUTTON ACTUATOR TYPE, GREEN LED, 19MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

SWITCH PUSHBUTTON, SPDT, 3 AMPS, 240 VOLTS, FRONT PANEL MOUNT, TYPE: STANDARD ILLUMINATED, ROUND FLUSH BUTTON ACTUATOR TYPE, GREEN LED, 19MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
82-5151.1134
Pushbutton Switches 82-5151.1134
Pushbutton Switches Grn RingLED 24VAC/DC 19mm QC Flush Mom.

Pushbutton Switches Grn RingLED 24VAC/DC 19mm QC Flush Mom.

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-2252-ND 1244506 38X7165 82-5151.1134 108798748 82-5151.1134
Product Name Pushbutton Switches Push Button Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Contact Configuration Eao Switches - Pushbutton Switches Pushbutton Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton; Flush Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Spring Return Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals; Solder Solder Terminals; Quick Connect, Solder Solder Terminals Plug-In
Features DustProof; Illuminated Switch DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data