Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
SWITCH PB SPDT 3A 240V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 82-4152.11A4-ND | 82-4152.11A4 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Screw Terminals | Screw Terminals |
| Features | DustProof; Illuminated Switch |