Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
SWITCH PUSHBUTTON SPDT 6A 120V
Pushbutton Switches Pushbutton
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 108-8161SH9AV2QE2-ND | 8161SH9AV2QE2 | 37AH8032 | 8161SH9AV2QE2 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 6 amps | 6 amps | 6 amps |