C&K Components Switches - Pushbutton Switches 8221MHZGE

Description
SWITCH PUSHBUTTON DPDT 1A 120V
Datasheet
Description
SWITCH PUSHBUTTON DPDT 1A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
8221MHZGE
Switches - Pushbutton Switches 8221MHZGE
SWITCH PUSHBUTTON DPDT 1A 120V

SWITCH PUSHBUTTON DPDT 1A 120V

Supplier's Site
Pushbutton C&k Components - 37AH8210 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
37AH8210
Pushbutton C&k Components 37AH8210
PUSHBUTTON

PUSHBUTTON

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8221MHZGE
Pushbutton Switches 8221MHZGE
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8221MHZGE 37AH8210 8221MHZGE
Product Name Switches - Pushbutton Switches Pushbutton C&k Components Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals
Max Current Rating 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Micro switches - M 610 - M 610-11-21-1D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Projecting Push Buttons - 2ALP5LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details