Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON DPDT 1A 120V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8221MY3ZGE | 8221MY3ZGE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Features | RoHS | |
| Max Current Rating | 1 amps | 1 amps |
| Max AC Voltage Rating | 125 volts | 120 volts |
| Max DC Voltage Rating | 28 volts | 28 volts |