SWITCH PB SPDT 3A 240V
Pushbutton Switches Grn DotLED 24VAC/DC 19mm QC Flush Maint
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:82 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:Maintained
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 82-5151.2234 | 82-5151.2234 | 41Y2760 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Plug-In | |
| Max Current Rating | 3 amps | 5 amps | |
| Max AC Voltage Rating | 240 volts | 240 volts |