Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Rear
Pushbutton Switches Pushbutton
SWITCH PUSH SPDT 0.4VA 20V
SNAP-ACTING MOMENTARY PUSHBUTTON SWITCHES ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 108-8125SHABE-ND | 8125SHABE | 8125SHABE | 37AH7959 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Snap-Acting Momentary Pushbutton Switches Rohs Compliant C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | Solder Pin | ||
| Operating Temp | -22 to 167 F (-30 to 75 C) | -22 to 167 F (-30 to 75 C) |