Pushbutton Switch SPDT Standard Panel Mount, Snap-In
Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON SPDT 6A 120V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 108-8168J81CQE22-ND | 8168J81CQE22 | 8168J81CQE22 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | ||
| Max Current Rating | 6 amps | 6 amps | 6 amps |