EAO Switch Corporation Switches - Pushbutton Switches 82-5153.2132

Description
SWITCH PB SPDT 0.2A 24V
Datasheet
Description
SWITCH PB SPDT 0.2A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
82-5153.2132
Switches - Pushbutton Switches 82-5153.2132
SWITCH PB SPDT 0.2A 24V

SWITCH PB SPDT 0.2A 24V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
82-5153.2132
Pushbutton Switches 82-5153.2132
Pushbutton Switches Grn RingLED 6VAC/DC 19mm QC Flush Maint

Pushbutton Switches Grn RingLED 6VAC/DC 19mm QC Flush Maint

Buy Now Datasheet
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao - 48Y4202 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao
48Y4202
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao 48Y4202
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Green; Contact Voltage DC Nom:- RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Green; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 82-5153.2132 82-5153.2132 48Y4202
Product Name Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao
Actuator Specifications Flush Pushbutton
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Plug-In
Max Current Rating 0.2000 amps 5 amps
Max AC Voltage Rating 24 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
E program - EDP - Mushroom button - EDP55GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Recessed Momentary Push Buttons - 2AF8RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers