Pushbutton Switch SPDT Standard Through Hole
SWITCH PUSH SPDT 0.4VA 20V
Pushbutton Switches Pushbutton SPDT On-(On)
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN10188-ND | 8168SH9V3BE2 | 8168SH9V3BE2 | 37AH8150 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton C&k Components |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | Solder Pin | ||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) |