EAO 82-4571.1000 Push Button Switch
Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PB SPDT 5A 120V
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8114009 | 1948-82-4571.1000-ND | 82-4571.1000 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Flush dome | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals; Soldering / qc | Quick Connect/Blade; Solder Terminals | Solder Terminals |
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof |