Pushbutton Switches 19mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Momentary, Dot Illumination, White LED, 24V AC/DC
SWITCH PB SPDT 3A 240V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 82-5151.1254 | 82-5151.1254 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Terminal Type | Plug-In | Solder Terminals |
| Features | Illuminated Switch; RoHS | |
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) |
| Actuator Specifications | Flush Pushbutton | |
| Switch Function | Momentary Contact |