Pushbutton illuminated 16mm Momentary Fu
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Pushbutton Switches 16mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Momentary, Ring Illumination, White LED, 24V AC/DC
SWITCH PUSHBUTTON SPDT 3A 240V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 562529 | 1948-2213-ND | 82-4151.1154 | 82-4151.1154 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | DustProof; Illuminated Switch | Illuminated Switch; RoHS | |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals | Plug-In | Solder Terminals |