SWITCH PB SPDT 3A 240V
Pushbutton Switches 82-5551.1144.Illumin
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 82-5551.1144 | 82-5551.1144 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | |
| Max Current Rating | 3 amps |