SWITCH PUSHBUTTON SPDT 6A 120V
Pushbutton Switches (ON) OFF SPDT 6A 250VAC 28VDC
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8168J81WQE22 | 37AH8068 | 8168J81WQE22 |
| Product Name | Switches - Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Wire Leads | ||
| Max Current Rating | 6 amps | 6 amps |