Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
SWITCH PUSH SPDT 0.4VA 20V
Pushbutton Switches Pushbutton
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 108-8168LH9AV2BE2-ND | 8168LH9AV2BE2 | 37AH8098 | 8168LH9AV2BE2 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Straight PC Pins | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) |