Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
EAO 82-5151.2123 Push Button Switch
SWITCH PUSHBUTTON SPDT 3A 240V
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Product Range:82 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:Maintained
Pushbutton Switches 19mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Maintained, Ring Illumination, Blue LED, 12V AC/DC
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-2261-ND | 2004215 | 82-5151.2123 | 38X7177 | 82-5151.2123 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | Maintained Contact; Maintained | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | 1c | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals | Plug-In | ||
| Features | DustProof; Illuminated Switch | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | RoHS | Illuminated Switch; RoHS |