Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:82 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary;
Pushbutton Switches Grn Ring LED 6VAC/DC 16mm QC Flush
SWITCH PB SPDT 0.2A 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 82-4153.1132-ND | 48Y4180 | 82-4153.1132 | 82-4153.1132 |
| Product Name | Pushbutton Switches | Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Plug-In | Solder Terminals | |
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS |