Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
EAO 82-5153.1113 Push Button Switch
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Contact Configuration:SPDT; Actuator / Cap Colour:Natural; Product Range:82 Series; Switch Operation:Momentary Spring Return; Illumination Color:Red; Switch Terminals:Solder RoHS Compliant: Yes
Pushbutton Switches Red RingLED 12VAC/DC 19mm QC Flush Mom.
SWITCH PB SPDT 0.2A 24V
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 82-5153.1113-ND | 1244513 | 48Y4191 | 82-5153.1113 | 82-5153.1113 |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Contact Configuration Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton; Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary Spring Return | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals; Solder | Solder Terminals; Solder | Plug-In | Solder Terminals |
| Features | DustProof; Illuminated Switch | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | RoHS | Illuminated Switch; RoHS |