Pushbutton Switch SPDT Standard Panel Mount, Rear
SWITCH PUSHBUTTON SPDT 6A 120V
Pushbutton Switches MIN SPDT MOM P/B
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 108-8168S1HZQE2-ND | 8168S1HZQE2 | 8168S1HZQE2 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin |
| Max Current Rating | 6 amps | 6 amps | 6 amps |