EAO 82-5151.1123 Push Button Switch
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Product Range:82 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:Momentary;
Pushbutton Switches 12VAC/DC Blue Illum 19mm, QC
SWITCH PUSHBUTTON SPDT 3A 240V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2004222 | 1948-2248-ND | 63W5230 | 82-5151.1123 | 82-5151.1123 |
| Product Name | Push Button Switches | Pushbutton Switches | Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | 1c | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Features | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS | |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals | Plug-In | Solder Terminals |