EAO Switch Corporation Pushbutton Switches 82-5151.2113

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 82-5151.2113-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
82-5151.2113-ND
Pushbutton Switches 82-5151.2113-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2004218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2004218
Push Button Switches 2004218
EAO 82-5151.2113 Push Button Switch

EAO 82-5151.2113 Push Button Switch

Supplier's Site
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao - 38X7175 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao
38X7175
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao 38X7175
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:82 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:82 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-5151.2113
Pushbutton Switches 82-5151.2113
Pushbutton Switches 19mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Maintained, Ring Illumination, Red LED, 12V AC/DC

Pushbutton Switches 19mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Maintained, Ring Illumination, Red LED, 12V AC/DC

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-5151.2113
Switches - Pushbutton Switches 82-5151.2113
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 82-5151.2113-ND 2004218 38X7175 82-5151.2113 82-5151.2113
Product Name Pushbutton Switches Push Button Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact Maintained Contact; Maintained
Switching Mechanism Single Pole, Double Throw (SPDT) 1c Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Plug-In Solder Terminals
Features DustProof; Illuminated Switch DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDT6.VGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Emergency Stop Push Buttons - 102459 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
View Details