EAO Switch Corporation Pushbutton Switches 82-5151.2224

Description
Pushbutton Switches Blu DotLED 24VAC/DC 19mm QC Flush IP67
Datasheet
Description
Pushbutton Switches Blu DotLED 24VAC/DC 19mm QC Flush IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
82-5151.2224
Pushbutton Switches 82-5151.2224
Pushbutton Switches Blu DotLED 24VAC/DC 19mm QC Flush IP67

Pushbutton Switches Blu DotLED 24VAC/DC 19mm QC Flush IP67

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-5151.2224
Switches - Pushbutton Switches 82-5151.2224
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao - 41Y2759 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao
41Y2759
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao 41Y2759
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Blue; Contact Voltage DC Nom:- RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Blue; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 82-5151.2224 82-5151.2224 41Y2759
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao
Terminal Type Plug-In Solder Terminals
Features Illuminated Switch; RoHS RoHS
Operating Temp -22 to 158 F (-30 to 70 C) -22 to 158 F (-30 to 70 C)
Actuator Specifications Flush Pushbutton
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Flush Momentary Push Buttons - 2AF4 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details