EAO 82-5153.1123 Push Button Switch
Pushbutton Switches Blu RingLED 12VAC/DC 19mm QC Flush Mom.
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLU; Contact Configuration:SPDT; Actuator / Cap Colour:Natural; Product Range:82 Series; Switch Operation:Momentary Spring Return; Illumination Color:Blue; Switch Terminals:Solder RoHS Compliant: Yes
SWITCH PB SPDT 0.2A 24V
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 1244514 | 82-5153.1123 | 48Y4193 | 82-5153.1123 |
| Product Name | Push Button Switches | Pushbutton Switches | Pb Switch, Illum, Spdt, 5A, 250Vac, Blu; Contact Configuration Eao | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary Spring Return | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals; Solder | Plug-In | Solder Terminals; Solder | Solder Terminals |
| Features | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | Illuminated Switch; RoHS | RoHS |