Push-button Switch/vandal proof Momentar
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
SWITCH PB SPDT 0.2A 24V
Pushbutton Switches 82-5153.1124.Illumin
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 562499 | 82-5153.1124-ND | 82-5153.1124 | 82-5153.1124 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Features | RoHS | DustProof; Illuminated Switch | Illuminated Switch; RoHS | |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals |