SWITCH PB SPDT 3A 240V
Pushbutton Switches 19mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Momentary, Dot Illumination, Blue LED, 24V AC/DC
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Blue; Contact Voltage DC Nom:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 82-5151.1224 | 82-5151.1224 | 38X7171 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao |
| Actuator Specifications | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary Spring Return | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Plug-In | |
| Max Current Rating | 3 amps | 5 amps |