Pushbutton Switch SPDT Standard Panel Mount, Rear
SWITCH PUSH SPDT 0.4VA 20V
Pushbutton Switches Pushbutton
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | CKN11759-ND | 37AH8016 | 8161SHV3BE2 | 8161SHV3BE2 |
| Product Name | Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | Solder Pin | ||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) |