EAO 82-5151.1000 Push Button Switch
Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switches No LED Momentary 19mm QC Flush IP67
SWITCH PUSHBUTTON SPDT 3A 240V
PB SWITCH, NON-ILLUM, SPDT, 5A, 250VAC; Contact Configuration:SPDT; Actuator / Cap Colour:Natural; Product Range:82 Series; Switch Operation:Momentary Spring Return; Illumination Color:-; Switch Terminals:Solder; Operating Force:7N RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1244494 | 1948-2245-ND | 82-5151.1000 | 82-5151.1000 | 38X7160 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Non-Illum, Spdt, 5A, 250Vac; Contact Configuration Eao |
| Actuator Specifications | Flush Pushbutton; Flush | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary Spring Return | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals; Solder | Quick Connect/Blade; Solder Terminals | Plug-In | Solder Terminals | Solder Terminals; Solder |
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS | RoHS |