Pushbutton Switches Pushbutton
SWITCH PUSH SPDT 0.4VA 20V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8161SHWBE2 | 8161SHWBE2 | 37AH8017 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Wirewrap Lead | Wire Leads | |
| Features | RoHS | ||
| Max Current Rating | 6 amps |