EAO Switch Corporation Pushbutton Switches 82-4153.2000

Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-2241-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2241-ND
Pushbutton Switches 1948-2241-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-4153.2000
Switches - Pushbutton Switches 82-4153.2000
SWITCH PUSHBUTTON SPDT 200MA 24V

SWITCH PUSHBUTTON SPDT 200MA 24V

Supplier's Site
Pb Switch, Spdt, 5A, 250Vac; Product Range Eao - 48Y4185 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 5A, 250Vac; Product Range Eao
48Y4185
Pb Switch, Spdt, 5A, 250Vac; Product Range Eao 48Y4185
PB SWITCH, SPDT, 5A, 250VAC; Product Range:82 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, SPDT, 5A, 250VAC; Product Range:82 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-4153.2000
Pushbutton Switches 82-4153.2000
Pushbutton Switches No LED Gold Cntct 16mm QC Flush

Pushbutton Switches No LED Gold Cntct 16mm QC Flush

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-2241-ND 82-4153.2000 48Y4185 82-4153.2000
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spdt, 5A, 250Vac; Product Range Eao Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals Plug-In
Features DustProof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10153377 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Kit, switch, push button - K8590242A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details