PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Yellow RoHS Compliant: Yes
Pushbutton Switches Ylw DotLED 12VAC/DC 19mm QC Flush Mom.
SWITCH PB SPDT 0.2A 24V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 48Y4198 | 82-5153.1243 | 82-5153.1243 |
| Product Name | Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact; Momentary Spring Return | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Features | RoHS | Illuminated Switch; RoHS | |
| Max Current Rating | 5 amps | 0.2000 amps | |
| Max AC Voltage Rating | 250 volts | 24 volts |