Pushbutton Switches 82-5152.1154.Illumin
SWITCH PB SPDT 3A 240V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 82-5152.1154 | 82-5152.1154 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | Illuminated Switch; RoHS | |
| Actuator Specifications | Flush Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Screw Terminals |