EAO Switch Corporation Push Button Switches 82-5151.1124

Description
EAO 82-5151.1124 Push Button Switch
Request a Quote Datasheet
Description
EAO 82-5151.1124 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1244505 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1244505
Push Button Switches 1244505
EAO 82-5151.1124 Push Button Switch

EAO 82-5151.1124 Push Button Switch

Supplier's Site
Pushbutton Switches - 1948-2249-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2249-ND
Pushbutton Switches 1948-2249-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao - 38X7163 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao
38X7163
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao 38X7163
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Product Range:82 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:Momentary; Actuator / Cap Colour:Natural; Contact Current AC Max:3A; Contact Voltage VAC:240VRoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Product Range:82 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:Momentary; Actuator / Cap Colour:Natural; Contact Current AC Max:3A; Contact Voltage VAC:240VRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-5151.1124
Pushbutton Switches 82-5151.1124
Pushbutton Switches Blu RingLED 24VAC/DC 19mm QC Flush Mom.

Pushbutton Switches Blu RingLED 24VAC/DC 19mm QC Flush Mom.

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-5151.1124
Switches - Pushbutton Switches 82-5151.1124
SWITCH PUSHBUTTON SPDT 3A 240V

SWITCH PUSHBUTTON SPDT 3A 240V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1244505 1948-2249-ND 38X7163 82-5151.1124 82-5151.1124
Product Name Push Button Switches Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Flush Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Solder Quick Connect/Blade; Solder Terminals Plug-In Solder Terminals
Features DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details