Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON SPDT 6A 120V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8168S2HCQE9 | 8168S2HCQE9 | 37AH8183 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components |
| Features | RoHS | ||
| Max Current Rating | 6 amps | 6 amps | |
| Max AC Voltage Rating | 250 volts | 120 volts | |
| Max DC Voltage Rating | 28 volts | 28 volts |