Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON DPDT 1A 120V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 37AH8198 | 8221J81Z3GE22 | 8221J81Z3GE22 |
| Product Name | Pushbutton C&k Components | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Features | RoHS | ||
| Max Current Rating | 1 amps | 1 amps | |
| Max AC Voltage Rating | 125 volts | 120 volts |